Mini-Circuits RF and Wireless - Balun TC9-1X+

Description
1:9 CORE & WIRE TRANSFORMER, 2 -
Description
1:9 CORE & WIRE TRANSFORMER, 2 -

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun TC9-1X+
1:9 CORE & WIRE TRANSFORMER, 2 -

1:9 CORE & WIRE TRANSFORMER, 2 -

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number TC9-1X+
Product Name RF and Wireless - Balun
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120TR13DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6000 to 8000 MHz
Data Rate 6500 kbps
View Details
RF Transceiver ICs - BCM20738A2KML3GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100352QC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4763-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details