Mini-Circuits RF and Wireless - Balun TC4-6T-75X+

Description
1:4 CORE & WIRE TRANSFORMER, 0.6
Description
1:4 CORE & WIRE TRANSFORMER, 0.6

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun TC4-6T-75X+
1:4 CORE & WIRE TRANSFORMER, 0.6

1:4 CORE & WIRE TRANSFORMER, 0.6

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number TC4-6T-75X+
Product Name RF and Wireless - Balun
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20721B1KWB9GTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4765-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details