Mini-Circuits Balun TC4-1WX+

Description
1:4 CORE & WIRE TRANSFORMER, 3 -
Datasheet
Description
1:4 CORE & WIRE TRANSFORMER, 3 -
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE TRANSFORMER, 3 -

1:4 CORE & WIRE TRANSFORMER, 3 -

Supplier's Site Datasheet
RF and Wireless - Balun TC4-1WX+
1:4 CORE & WIRE TRANSFORMER, 3 -

1:4 CORE & WIRE TRANSFORMER, 3 -

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number TC4-1WX+ TC4-1WX+
Product Name Balun RF and Wireless - Balun
Operating Frequency 3 to 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 55501EJ/BQA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4740-C10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details