Mini-Circuits Balun - TC4-1W+ TC4-1W+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 356491-TC4-1W+ Family Name: TC Introduction Date: February 07, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 356491-TC4-1W+ Family Name: TC Introduction Date: February 07, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - TC4-1W+ - 356491-TC4-1W+ - Win Source Electronics
Laguna Hills, CA, United States
Balun - TC4-1W+
356491-TC4-1W+
Balun - TC4-1W+ 356491-TC4-1W+
Manufacturer: Mini-Circuits Win Source Part Number: 356491-TC4-1W+ Family Name: TC Introduction Date: February 07, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 356491-TC4-1W+
Family Name: TC
Introduction Date: February 07, 2008
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 356491-TC4-1W+
Product Name Balun - TC4-1W+
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details