Mini-Circuits RF and Wireless - Balun TC4-1W-7A+

Description
1:4 CORE & WIRE TRANSFORMER, 125
Description
1:4 CORE & WIRE TRANSFORMER, 125

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun TC4-1W-7A+
1:4 CORE & WIRE TRANSFORMER, 125

1:4 CORE & WIRE TRANSFORMER, 125

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number TC4-1W-7A+
Product Name RF and Wireless - Balun
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WSRCT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYBL10562-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4761-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details