Mini-Circuits Balun - TC4-1TG2+ TC4-1TG2+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 356490-TC4-1TG2+ Family Name: TC Introduction Date: October 14, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 356490-TC4-1TG2+ Family Name: TC Introduction Date: October 14, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - TC4-1TG2+ - 356490-TC4-1TG2+ - Win Source Electronics
Laguna Hills, CA, United States
Balun - TC4-1TG2+
356490-TC4-1TG2+
Balun - TC4-1TG2+ 356490-TC4-1TG2+
Manufacturer: Mini-Circuits Win Source Part Number: 356490-TC4-1TG2+ Family Name: TC Introduction Date: October 14, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 356490-TC4-1TG2+
Family Name: TC
Introduction Date: October 14, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 356490-TC4-1TG2+
Product Name Balun - TC4-1TG2+
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-156 ZXC-156XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details