Mini-Circuits Balun TC3-1T+

Description
1:3 CORE & WIRE TRANSFORMER, 5 -
Datasheet
Description
1:3 CORE & WIRE TRANSFORMER, 5 -
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun TC3-1T+
1:3 CORE & WIRE TRANSFORMER, 5 -

1:3 CORE & WIRE TRANSFORMER, 5 -

Supplier's Site Datasheet
RF and Wireless - Balun TC3-1T+
1:3 CORE & WIRE TRANSFORMER, 5 -

1:3 CORE & WIRE TRANSFORMER, 5 -

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number TC3-1T+ TC3-1T+
Product Name Balun RF and Wireless - Balun
Operating Frequency 5 to 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-B-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - 863-SI47901A2GE2GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details