Mini-Circuits RF and Wireless - Balun TC2-72T+

Description
1:2 CORE & WIRE TRANSFORMER, 10
Datasheet
Description
1:2 CORE & WIRE TRANSFORMER, 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun TC2-72T+
1:2 CORE & WIRE TRANSFORMER, 10

1:2 CORE & WIRE TRANSFORMER, 10

Supplier's Site
1:2 CORE & WIRE TRANSFORMER, 10

1:2 CORE & WIRE TRANSFORMER, 10

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number TC2-72T+ TC2-72T+
Product Name RF and Wireless - Balun Balun
Operating Frequency 10 to 700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 26LS29/BEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
Telecom - SI32282-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details