Mini-Circuits RF/IF and RFID - Balun TC1.5-52TX+

Description
Win Source Part Number: 1098096-TC1.5-52TX+ Category: RF/IF and RFID>Balun Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 500kHz ~ 550MHz Insertion Loss (Max): 3dB Return Loss (Min): 10.19dB Package / Case: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: Mini-Circuits Other Names: 3157-TC1.5-52TX+TR
Request a Quote Datasheet
Description
Win Source Part Number: 1098096-TC1.5-52TX+ Category: RF/IF and RFID>Balun Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 500kHz ~ 550MHz Insertion Loss (Max): 3dB Return Loss (Min): 10.19dB Package / Case: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: Mini-Circuits Other Names: 3157-TC1.5-52TX+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1098096-TC1.5-52TX+ - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1098096-TC1.5-52TX+
RF/IF and RFID - Balun 1098096-TC1.5-52TX+
Win Source Part Number: 1098096-TC1.5-52TX+ Category: RF/IF and RFID>Balun Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 500kHz ~ 550MHz Insertion Loss (Max): 3dB Return Loss (Min): 10.19dB Package / Case: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: Mini-Circuits Other Names: 3157-TC1.5-52TX+TR

Win Source Part Number: 1098096-TC1.5-52TX+
Category: RF/IF and RFID>Balun
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency Range: 500kHz ~ 550MHz
Insertion Loss (Max): 3dB
Return Loss (Min): 10.19dB
Package / Case: 5-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.4035
Mfr: Mini-Circuits
Other Names: 3157-TC1.5-52TX+TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1098096-TC1.5-52TX+
Product Name RF/IF and RFID - Balun
Frequency 500000 to 5.50E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-495 5315TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details