Mini-Circuits Balun TC1.5-1G2+

Description
1:1.5 CORE & WIRE TRANSFORMER, 0
Datasheet
Description
1:1.5 CORE & WIRE TRANSFORMER, 0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1.5 CORE & WIRE TRANSFORMER, 0

1:1.5 CORE & WIRE TRANSFORMER, 0

Supplier's Site Datasheet
RF and Wireless - Balun TC1.5-1G2+
1:1.5 CORE & WIRE TRANSFORMER, 0

1:1.5 CORE & WIRE TRANSFORMER, 0

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number TC1.5-1G2+ TC1.5-1G2+
Product Name Balun RF and Wireless - Balun
Operating Frequency 0.5000 to 2200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - 448-CY8C4128FNI-BL583TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4752-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details