Mini-Circuits Balun TC1.33-282+

Description
1:1.33 CORE & WIRE TRANSFORMER,
Datasheet
Description
1:1.33 CORE & WIRE TRANSFORMER,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1.33 CORE & WIRE TRANSFORMER,

1:1.33 CORE & WIRE TRANSFORMER,

Supplier's Site Datasheet
RF and Wireless - Balun TC1.33-282+
1:1.33 CORE & WIRE TRANSFORMER

1:1.33 CORE & WIRE TRANSFORMER

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number TC1.33-282+ TC1.33-282+
Product Name Balun RF and Wireless - Balun
Operating Frequency 5 to 2800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-CDAB-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 55ALS194/BEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
RF Receivers - SI4760-A42-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details