Mini-Circuits RF and Wireless - Balun TC1.33-182X-75+

Description
1:1.33 CORE & WIRE TRANSFORMER
Description
1:1.33 CORE & WIRE TRANSFORMER

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun TC1.33-182X-75+
1:1.33 CORE & WIRE TRANSFORMER

1:1.33 CORE & WIRE TRANSFORMER

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number TC1.33-182X-75+
Product Name RF and Wireless - Balun
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Transceiver ICs - 448-CYW20819A1KFBG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 100314QI - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI32176-C-GM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details