Mini-Circuits Balun - TC1-1TX+ TC1-1TX+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 720683-TC1-1TX+ Family Name: TC Manufacturer Homepage: www.minicircuits.com Reference case: N/A Reference Date Code: 17+ Introduction Date: October 28, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 720683-TC1-1TX+ Family Name: TC Manufacturer Homepage: www.minicircuits.com Reference case: N/A Reference Date Code: 17+ Introduction Date: October 28, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - TC1-1TX+ - 720683-TC1-1TX+ - Win Source Electronics
Laguna Hills, CA, United States
Balun - TC1-1TX+
720683-TC1-1TX+
Balun - TC1-1TX+ 720683-TC1-1TX+
Manufacturer: Mini-Circuits Win Source Part Number: 720683-TC1-1TX+ Family Name: TC Manufacturer Homepage: www.minicircuits.com Reference case: N/A Reference Date Code: 17+ Introduction Date: October 28, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 720683-TC1-1TX+
Family Name: TC
Manufacturer Homepage: www.minicircuits.com
Reference case: N/A
Reference Date Code: 17+
Introduction Date: October 28, 2011
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 720683-TC1-1TX+
Product Name Balun - TC1-1TX+
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-404 4308RV-404XJLD , 4308RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details