Mini-Circuits Balun TC1-1G2+

Description
1:1 XFMR, 1.5 - 500 MHZ, 50
Datasheet
Description
1:1 XFMR, 1.5 - 500 MHZ, 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1 XFMR, 1.5 - 500 MHZ, 50

1:1 XFMR, 1.5 - 500 MHZ, 50

Supplier's Site Datasheet
RF and Wireless - Balun TC1-1G2+
1:1 XFMR, 1.5 - 500 MHZ, 50

1:1 XFMR, 1.5 - 500 MHZ, 50

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number TC1-1G2+ TC1-1G2+
Product Name Balun RF and Wireless - Balun
Operating Frequency 1.5 to 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Telecom - 336-5396-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 40-VFQFN Exposed Pad
View Details