Mini-Circuits RF and Wireless - Balun TC1-1+

Description
1:1 CORE & WIRE TRANSFORMER, 1.5
Datasheet
Description
1:1 CORE & WIRE TRANSFORMER, 1.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun TC1-1+
1:1 CORE & WIRE TRANSFORMER, 1.5

1:1 CORE & WIRE TRANSFORMER, 1.5

Supplier's Site
Balun TC1-1+
1:1 CORE & WIRE TRANSFORMER, 1.5

1:1 CORE & WIRE TRANSFORMER, 1.5

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number TC1-1+ TC1-1+
Product Name RF and Wireless - Balun Balun
Operating Frequency 1.5 to 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Radio Module Medium Range (MR) - AS-XBEE-MR-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - SI4739-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 163 MHz
Bias Current 19.9 mA
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF52805-CAAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details