Mini-Circuits Balun TC1-1-43X+

Description
1:1 CORE & WIRE TRANSFORMER, 650
Datasheet
Description
1:1 CORE & WIRE TRANSFORMER, 650
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE TRANSFORMER, 650

1:1 CORE & WIRE TRANSFORMER, 650

Supplier's Site Datasheet
RF and Wireless - Balun TC1-1-43X+
1:1 CORE & WIRE TRANSFORMER, 650

1:1 CORE & WIRE TRANSFORMER, 650

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number TC1-1-43X+ TC1-1-43X+
Product Name Balun RF and Wireless - Balun
Operating Frequency 650 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

nRF7001 Wi-Fi 6 Companion IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Package Type QFN
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Receivers - 336-5399-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details