Mini-Circuits Balun TC1-1-43+

Description
1:1 CORE & WIRE TRANSFORMER, 650
Datasheet
Description
1:1 CORE & WIRE TRANSFORMER, 650
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE TRANSFORMER, 650

1:1 CORE & WIRE TRANSFORMER, 650

Supplier's Site Datasheet
RF and Wireless - Balun TC1-1-43+
1:1 CORE & WIRE TRANSFORMER, 650

1:1 CORE & WIRE TRANSFORMER, 650

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number TC1-1-43+ TC1-1-43+
Product Name Balun RF and Wireless - Balun
Operating Frequency 650 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - SI4734-C40-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details