Mini-Circuits Balun TC1-1-13MX+

Description
1:1 CORE & WIRE TRANSFORMER, 4.5
Datasheet
Description
1:1 CORE & WIRE TRANSFORMER, 4.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1 CORE & WIRE TRANSFORMER, 4.5

1:1 CORE & WIRE TRANSFORMER, 4.5

Supplier's Site Datasheet
RF and Wireless - Balun TC1-1-13MX+
1:1 CORE & WIRE TRANSFORMER, 4.5

1:1 CORE & WIRE TRANSFORMER, 4.5

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number TC1-1-13MX+ TC1-1-13MX+
Product Name Balun RF and Wireless - Balun
Operating Frequency 4.5 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F32Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - SI32280-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details