Mini-Circuits Balun - TC1-1-13M-34+ TC1-1-13M-34+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 899119-TC1-1-13M-34+ Features: RF Balun 47MHz ~ 1.4GHz 50 / 50Ohm 5-SMD Module Package: Reel - TR Package: 5-SMD Module Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.31.4035
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 899119-TC1-1-13M-34+ Features: RF Balun 47MHz ~ 1.4GHz 50 / 50Ohm 5-SMD Module Package: Reel - TR Package: 5-SMD Module Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.31.4035
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - TC1-1-13M-34+ - 899119-TC1-1-13M-34+ - Win Source Electronics
Laguna Hills, CA, United States
Balun - TC1-1-13M-34+
899119-TC1-1-13M-34+
Balun - TC1-1-13M-34+ 899119-TC1-1-13M-34+
Manufacturer: Mini-Circuits Win Source Part Number: 899119-TC1-1-13M-34+ Features: RF Balun 47MHz ~ 1.4GHz 50 / 50Ohm 5-SMD Module Package: Reel - TR Package: 5-SMD Module Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.31.4035

Manufacturer: Mini-Circuits
Win Source Part Number: 899119-TC1-1-13M-34+
Features: RF Balun 47MHz ~ 1.4GHz 50 / 50Ohm 5-SMD Module
Package: Reel - TR
Package: 5-SMD Module
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8504.31.4035

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 899119-TC1-1-13M-34+
Product Name Balun - TC1-1-13M-34+
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details