Mini-Circuits RF and Wireless - Balun T1-1T-KK81+

Description
1:1 C&W XFMR, 0.08 - 200 MHZ
Datasheet
Description
1:1 C&W XFMR, 0.08 - 200 MHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun T1-1T-KK81+
1:1 C&W XFMR, 0.08 - 200 MHZ

1:1 C&W XFMR, 0.08 - 200 MHZ

Supplier's Site
1:1 C&W XFMR, 0.08 - 200 MHZ

1:1 C&W XFMR, 0.08 - 200 MHZ

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number T1-1T-KK81+ T1-1T-KK81+
Product Name RF and Wireless - Balun Balun
Operating Frequency 0.0800 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 448-CY8C4127LQI-BL483-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Modems - ICs and Modules - SI2435-A-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details