Mini-Circuits RF and Wireless - RF Power Dividers-Splitters SYPJ-2-33+

Description
180 HYBRID, 500 - 3000 MHZ, 50
Description
180 HYBRID, 500 - 3000 MHZ, 50

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Power Dividers-Splitters - SYPJ-2-33+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Power Dividers-Splitters
SYPJ-2-33+
RF and Wireless - RF Power Dividers-Splitters SYPJ-2-33+
180 HYBRID, 500 - 3000 MHZ, 50

180 HYBRID, 500 - 3000 MHZ, 50

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number SYPJ-2-33+
Product Name RF and Wireless - RF Power Dividers-Splitters
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - BCM20706UA1KFFB1GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
Interface - Drivers, Receivers, Transceivers - 34P3413DGG - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4763-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details