Mini-Circuits RF Mixers SYM-30DHW+

Description
IC MIXER 5MHZ-3GHZ 6SMD
Datasheet
Description
IC MIXER 5MHZ-3GHZ 6SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers SYM-30DHW+
IC MIXER 5MHZ-3GHZ 6SMD

IC MIXER 5MHZ-3GHZ 6SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number SYM-30DHW+
Product Name RF Mixers
Technology CDMA; GSM; CDMA, DCS, GSM, PCN
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
RF Transceiver ICs - BCM20710A1KUBXGT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 5.5V
View Details
RF Receivers - SI4740-C10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details