Mini-Circuits RF Mixers SYM-25DMHW+

Description
IC MIXER 40MHZ-2.5GHZ 6SMD
Datasheet
Description
IC MIXER 40MHZ-2.5GHZ 6SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers SYM-25DMHW+
IC MIXER 40MHZ-2.5GHZ 6SMD

IC MIXER 40MHZ-2.5GHZ 6SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number SYM-25DMHW+
Product Name RF Mixers
Technology Cellular, PCS
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05A-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
RF Receivers - SI4731-C40-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 19.9 mA
View Details