Mini-Circuits RF and Wireless - RF Directional Coupler SYDC-20-31HP+

Description
SMT BI-DIR COUP, 1.5 - 30 MHZ
Description
SMT BI-DIR COUP, 1.5 - 30 MHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - SYDC-20-31HP+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
SYDC-20-31HP+
RF and Wireless - RF Directional Coupler SYDC-20-31HP+
SMT BI-DIR COUP, 1.5 - 30 MHZ

SMT BI-DIR COUP, 1.5 - 30 MHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number SYDC-20-31HP+
Product Name RF and Wireless - RF Directional Coupler
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20835PB1KML1GGFTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 34P3413DGG - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4763-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details