Mini-Circuits SMD 36MHz 0MHz EMI RFI Filter SXLP-36+

Description
RF Filter Low Pass 36MHz 0MHz to 36MHz 50Ohm SMD 8Pin T/R Product overview: SXLP-36+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36MHz, 0MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 36MHz, 0MHz, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-SXLP-36+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Filter Low Pass 36MHz 0MHz to 36MHz 50Ohm SMD 8Pin T/R Product overview: SXLP-36+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36MHz, 0MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 36MHz, 0MHz, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-SXLP-36+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 36MHz 0MHz EMI RFI Filter - 844-SXLP-36+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 36MHz 0MHz EMI RFI Filter
844-SXLP-36+
SMD 36MHz 0MHz EMI RFI Filter 844-SXLP-36+
RF Filter Low Pass 36MHz 0MHz to 36MHz 50Ohm SMD 8Pin T/R Product overview: SXLP-36+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36MHz, 0MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 36MHz, 0MHz, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-SXLP-36+ can be used for catalog matching and distributor lookup.

RF Filter Low Pass 36MHz 0MHz to 36MHz 50Ohm SMD 8Pin T/R Product overview: SXLP-36+ from Mini-Circuits is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36MHz, 0MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 36MHz, 0MHz, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-SXLP-36+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 844-SXLP-36+
Product Name SMD 36MHz 0MHz EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX292ESA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
1090MHz 50Ohm EMI RFI Filter - 844-880374 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
 - AFS155.0W01-ND01 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
View Details