Mini-Circuits RF Mixers SIM-43+

Description
IC MIX 750MHZ-4.2GHZ UP/DWN 8SMD
Datasheet
Description
IC MIX 750MHZ-4.2GHZ UP/DWN 8SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - SIM-43+ - ODG (Origin Data Global)
Shenzhen, China
RF Mixers
SIM-43+
RF Mixers SIM-43+
IC MIX 750MHZ-4.2GHZ UP/DWN 8SMD

IC MIX 750MHZ-4.2GHZ UP/DWN 8SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number SIM-43+
Product Name RF Mixers
Technology CDMA; Cellular, ISM, PCN, VSAT, WCDMA
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
Bluetooth Modules - 2473227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Transceiver ICs - NRF24LU1P-F16Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - SI4761-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details