Mini-Circuits RF and Wireless - RF Power Dividers-Splitters SCRP-2-682W+

Description
RF PWR DVDR 0 HZ-6.8GHZ 6SMD
Datasheet
Description
RF PWR DVDR 0 HZ-6.8GHZ 6SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Power Dividers-Splitters - SCRP-2-682W+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Power Dividers-Splitters
SCRP-2-682W+
RF and Wireless - RF Power Dividers-Splitters SCRP-2-682W+
RF PWR DVDR 0 HZ-6.8GHZ 6SMD

RF PWR DVDR 0 HZ-6.8GHZ 6SMD

Supplier's Site
RF Power Dividers/Splitters - SCRP-2-682W+ - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
SCRP-2-682W+
RF Power Dividers/Splitters SCRP-2-682W+
RF PWR DVDR 0 HZ-6.8GHZ 6SMD

RF PWR DVDR 0 HZ-6.8GHZ 6SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SCRP-2-682W+ SCRP-2-682W+
Product Name RF and Wireless - RF Power Dividers-Splitters RF Power Dividers/Splitters
Package Type 6-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q48-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 5446AW/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
Modems - ICs and Modules - SI2435-A-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details