Mini-Circuits RF and Wireless - RF Power Dividers-Splitters SCP-4-1W+

Description
RF PWR DVDR 10MHZ-650MHZ 8SMD
Description
RF PWR DVDR 10MHZ-650MHZ 8SMD

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Power Dividers-Splitters - SCP-4-1W+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Power Dividers-Splitters
SCP-4-1W+
RF and Wireless - RF Power Dividers-Splitters SCP-4-1W+
RF PWR DVDR 10MHZ-650MHZ 8SMD

RF PWR DVDR 10MHZ-650MHZ 8SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number SCP-4-1W+
Product Name RF and Wireless - RF Power Dividers-Splitters
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120TR13DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6000 to 8000 MHz
Data Rate 6500 kbps
View Details
RF Transceiver ICs - BCM20732YT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100313DC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Modems - ICs and Modules - SI2435-E-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details