Mini-Circuits RF and Wireless - Balun SBTX2-113-2W+

Description
1:2 CORE & WIRE TRANSFORMER, 260
Datasheet
Description
1:2 CORE & WIRE TRANSFORMER, 260
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun SBTX2-113-2W+
1:2 CORE & WIRE TRANSFORMER, 260

1:2 CORE & WIRE TRANSFORMER, 260

Supplier's Site
1:2 CORE & WIRE TRANSFORMER, 260

1:2 CORE & WIRE TRANSFORMER, 260

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SBTX2-113-2W+ SBTX2-113-2W+
Product Name RF and Wireless - Balun Balun
Operating Frequency 2600 to 11000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-333073-02 - CYBLE-333073-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.5 V 3.6 V
View Details