Mini-Circuits RF and Wireless - RF Power Dividers-Splitters SBTCJ-1W+

Description
RF PWR DVDR 1MHZ-750MHZ 6SMD
Description
RF PWR DVDR 1MHZ-750MHZ 6SMD

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Power Dividers-Splitters - SBTCJ-1W+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Power Dividers-Splitters
SBTCJ-1W+
RF and Wireless - RF Power Dividers-Splitters SBTCJ-1W+
RF PWR DVDR 1MHZ-750MHZ 6SMD

RF PWR DVDR 1MHZ-750MHZ 6SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number SBTCJ-1W+
Product Name RF and Wireless - RF Power Dividers-Splitters
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120TR13DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6000 to 8000 MHz
Data Rate 6500 kbps
View Details
RF Switches - BGS16GA14E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology CDMA; LTE, W-CDMA
Supply Voltage Other; 3V
Operating Frequency 100 to 3800 MHz
View Details
2 suppliers
RF Receivers - 863-SI47952A2GE1AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details
2 suppliers