Mini-Circuits Connectors,Interconnects SBP-10.7+

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: NI-400-240 Product Status: Active Frequency: 40 MHz ~ 880 MHz Bandwidth: 47.5Hz ~ 380Hz Filter Type: Filtered (EMI, RFI) - Commercial Insertion Loss: 1.2dB Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: NI-400-240 Product Status: Active Frequency: 40 MHz ~ 880 MHz Bandwidth: 47.5Hz ~ 380Hz Filter Type: Filtered (EMI, RFI) - Commercial Insertion Loss: 1.2dB Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: NI-400-240 Product Status: Active Frequency: 40 MHz ~ 880 MHz Bandwidth: 47.5Hz ~ 380Hz Filter Type: Filtered (EMI, RFI) - Commercial Insertion Loss: 1.2dB Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: NI-400-240
Product Status: Active
Frequency: 40 MHz ~ 880 MHz
Bandwidth: 47.5Hz ~ 380Hz
Filter Type: Filtered (EMI, RFI) - Commercial
Insertion Loss: 1.2dB
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 Ohm SMZ 90° Female Plug - 110865 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Right Angle
View Details