RF MOSFET E-PHEMT 3V MMM1362 Product overview: SAV-541+ from Mini-Circuits is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SAV-541+ can be used for catalog matching and distributor lookup.
Manufacturer: Mini-Circuits
Win Source Part Number: 726772-SAV-541+
Manufacturer Homepage: www.minicircuits.com
Reference case: SOT343
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
RF Mosfet E-pHEMT 3V 60mA 45MHz ~ 6GHz 23.2dB 21.5dB SC-70-4
RF Mosfet E-pHEMT 3V 60mA 45MHz ~ 6GHz 23.2dB 21.5dB SC-70-4
RF Mosfet E-pHEMT 3V 60mA 45MHz ~ 6GHz 23.2dB 21.5dB SC-70-4
RF MOSFET E-PHEMT 3V SC70-4
RF MOSFET E-PHEMT 3V MMM1362
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 285-SAV-541+ | 726772-SAV-541+ | 3157-SAV-541+TR-ND | SAV-541+ | SAV-541+ |
| Product Name | 3V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SAV-541+ | RF FETs, MOSFETs | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 360 milliwatts | ||||
| Package Type | Tape & Reel (TR) | SC-82A, SOT-343 | SC-82A, SOT-343 | MMM1362 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | E-pHEMT |