MINI-CIRCUITS
RLM-751-2WL+ -- RF MISC ICS AND MODULES
Mini-Circuits
RF Misc ICs and Modules
RLM-751-2WL+
Description
LIMITER 3 - 750 MHZ, 50
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
LIMITER 3 - 750 MHZ, 50
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
RLM-751-2WL+ |
RLM-751-2WL+ |
|
Product Name
|
RF Misc ICs and Modules |
RF and Wireless - RF Misc ICs and Modules |
|
Technology
|
General Purpose
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
ZigBee
Operating Frequency
6500 to 8000 MHz
View Details
Device Type
Transceiver
Technology
Bluetooth
Supply Voltage
Other; 5.5V
View Details
Data Rate
56 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details