Mini-Circuits RF Misc ICs and Modules - RLM-751-2WL+ RLM-751-2WL+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 932239-RLM-751-2WL+ Features: RF IC Limiter General Purpose 3MHz ~ 750MHz Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-RLM-751-2WL+CT, 3157-RLM-751-2WL+TR, 3157-RLM-751-2WL+DKR
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 932239-RLM-751-2WL+ Features: RF IC Limiter General Purpose 3MHz ~ 750MHz Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-RLM-751-2WL+CT, 3157-RLM-751-2WL+TR, 3157-RLM-751-2WL+DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - RLM-751-2WL+ - 932239-RLM-751-2WL+ - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - RLM-751-2WL+
932239-RLM-751-2WL+
RF Misc ICs and Modules - RLM-751-2WL+ 932239-RLM-751-2WL+
Manufacturer: Mini-Circuits Win Source Part Number: 932239-RLM-751-2WL+ Features: RF IC Limiter General Purpose 3MHz ~ 750MHz Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-RLM-751-2WL+CT, 3157-RLM-751-2WL+TR, 3157-RLM-751-2WL+DKR

Manufacturer: Mini-Circuits
Win Source Part Number: 932239-RLM-751-2WL+
Features: RF IC Limiter General Purpose 3MHz ~ 750MHz
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-RLM-751-2WL+CT, 3157-RLM-751-2WL+TR, 3157-RLM-751-2WL+DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 932239-RLM-751-2WL+
Product Name RF Misc ICs and Modules - RLM-751-2WL+
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details