Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
MINI-CIRCUITS
RDP-50-2R15+ -- RF AND WIRELESS - RF MULTIPLEXERS
Mini-Circuits
RF and Wireless - RF Multiplexers
RDP-50-2R15+
Description
DIPLEXER, DC-50/950-2150 MHZ
Shenzhen Shengyu Electronics Technology Limited
Done
Description
DIPLEXER, DC-50/950-2150 MHZ
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Multiplexers
RDP-50-2R15+
RF and Wireless - RF Multiplexers
RDP-50-2R15+
DIPLEXER, DC-50/950-2150 MHZ
DIPLEXER, DC-50/950-2150 MHZ
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Network and Communication Chips
Product Number
RDP-50-2R15+
Product Name
RF and Wireless - RF Multiplexers
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer
QPX0252
Specs
Device Type
Beamformers
Features
RoHS
Operating Frequency
7900 to 12000 MHz
View Details
Infineon Technologies AG
RF Switches
BGS16GA14E6327XTSA1
Specs
Technology
CDMA; LTE, W-CDMA
Supply Voltage
Other; 3V
Operating Frequency
100 to 3800 MHz
View Details
2
suppliers
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
5962-87577022A
Specs
Device Type
Transceiver
View Details
Skyworks Solutions, Inc.
Modems - ICs and Modules
SI2404-C-FT
Specs
Data Rate
2.4 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details