Mini-Circuits RF Misc ICs and Modules RCBT-63+

Description
BIAS TEE / SURF MT / ROHS
Datasheet
Description
BIAS TEE / SURF MT / ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - RCBT-63+ - ODG (Origin Data Global)
Shenzhen, China
RF Misc ICs and Modules
RCBT-63+
RF Misc ICs and Modules RCBT-63+
BIAS TEE / SURF MT / ROHS

BIAS TEE / SURF MT / ROHS

Supplier's Site Datasheet
RF and Wireless - RF Misc ICs and Modules - RCBT-63+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
RCBT-63+
RF and Wireless - RF Misc ICs and Modules RCBT-63+
BIAS TEE / SURF MT / ROHS

BIAS TEE / SURF MT / ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number RCBT-63+ RCBT-63+
Product Name RF Misc ICs and Modules RF and Wireless - RF Misc ICs and Modules
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54L10-QDAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4777-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 140 mA
View Details
2 suppliers