Mini-Circuits RF Amplifiers RAM-8A+

Description
SMT LNA, DC - 1000 MHZ, 50
Datasheet
Description
SMT LNA, DC - 1000 MHZ, 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - RAM-8A+ - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
RAM-8A+
RF Amplifiers RAM-8A+
SMT LNA, DC - 1000 MHZ, 50

SMT LNA, DC - 1000 MHZ, 50

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number RAM-8A+
Product Name RF Amplifiers
Technology Cellular, UHF, VHF
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20835PB1KML1GGFTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 34P3211B-PM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4760-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details