Mini-Circuits RF Power Dividers/Splitters QCV-211+

Description
RF PWR DVDR 130MHZ-210MHZ 6SMD
Datasheet
Description
RF PWR DVDR 130MHZ-210MHZ 6SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - QCV-211+ - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
QCV-211+
RF Power Dividers/Splitters QCV-211+
RF PWR DVDR 130MHZ-210MHZ 6SMD

RF PWR DVDR 130MHZ-210MHZ 6SMD

Supplier's Site Datasheet
RF and Wireless - RF Power Dividers-Splitters - QCV-211+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Power Dividers-Splitters
QCV-211+
RF and Wireless - RF Power Dividers-Splitters QCV-211+
RF PWR DVDR 130MHZ-210MHZ 6SMD

RF PWR DVDR 130MHZ-210MHZ 6SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number QCV-211+ QCV-211+
Product Name RF Power Dividers/Splitters RF and Wireless - RF Power Dividers-Splitters
Package Type 6-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RF Transceiver ICs - BCM20732Y-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 4028BDC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4745-C10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 26 mA
View Details