Mini-Circuits RF and Wireless - RF Power Dividers-Splitters PSC-4-1+

Description
4 WAYS PWRSPLTR, 0.1 - 200 MHZ
Datasheet
Description
4 WAYS PWRSPLTR, 0.1 - 200 MHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Power Dividers-Splitters - PSC-4-1+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Power Dividers-Splitters
PSC-4-1+
RF and Wireless - RF Power Dividers-Splitters PSC-4-1+
4 WAYS PWRSPLTR, 0.1 - 200 MHZ

4 WAYS PWRSPLTR, 0.1 - 200 MHZ

Supplier's Site
RF Power Dividers/Splitters - PSC-4-1+ - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
PSC-4-1+
RF Power Dividers/Splitters PSC-4-1+
4 WAYS PWRSPLTR, 0.1 - 200 MHZ

4 WAYS PWRSPLTR, 0.1 - 200 MHZ

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number PSC-4-1+ PSC-4-1+
Product Name RF and Wireless - RF Power Dividers-Splitters RF Power Dividers/Splitters
Package Type DIP; 8-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

nRF7000 Wi-Fi 6 Companion IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Package Type QFN
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - SI4763-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details