Mini-Circuits 15.5 GHz 50ohm Rf Amplifier PMA3-5153+

Description
RF Amplifier SMT Low Noise Amplifier, 5.5 - 15.5 GHz, 50ohm Product overview: PMA3-5153+ from Mini-Circuits is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5 GHz, 50ohm. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 15.5 GHz, 50ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-PMA3-5153+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amplifier SMT Low Noise Amplifier, 5.5 - 15.5 GHz, 50ohm Product overview: PMA3-5153+ from Mini-Circuits is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5 GHz, 50ohm. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 15.5 GHz, 50ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-PMA3-5153+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.5 GHz 50ohm Rf Amplifier - 860-PMA3-5153+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15.5 GHz 50ohm Rf Amplifier
860-PMA3-5153+
15.5 GHz 50ohm Rf Amplifier 860-PMA3-5153+
RF Amplifier SMT Low Noise Amplifier, 5.5 - 15.5 GHz, 50ohm Product overview: PMA3-5153+ from Mini-Circuits is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5 GHz, 50ohm. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 15.5 GHz, 50ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-PMA3-5153+ can be used for catalog matching and distributor lookup.

RF Amplifier SMT Low Noise Amplifier, 5.5 - 15.5 GHz, 50ohm Product overview: PMA3-5153+ from Mini-Circuits is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5 GHz, 50ohm. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 15.5 GHz, 50ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-PMA3-5153+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-PMA3-5153+
Product Name 15.5 GHz 50ohm Rf Amplifier
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
Analog - MTLT1058QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-90536012A - Lingto Electronic Limited
Specs
Source Current (IS) 9 milliamps
Bandwidth 90 MHz
View Details
Op Amps - 1904318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type So
Number of Pins 8
View Details