Mini-Circuits RF Amplifiers PMA2-63LN+

Description
AMPLIFIERS
Datasheet
Description
AMPLIFIERS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - PMA2-63LN+ - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
PMA2-63LN+
RF Amplifiers PMA2-63LN+
AMPLIFIERS

AMPLIFIERS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number PMA2-63LN+
Product Name RF Amplifiers
Technology Cellular
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - 448-CY8C4127LQI-BL473-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4760-A50-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details