The PMA2-43LN+ from Quarktwin Technology Ltd. is an ultra-low noise MMIC amplifier designed for applications requiring high sensitivity and dynamic range, such as base station infrastructure, portable wireless, LTE, GPS, GSM, and airborne radar. It operates within a frequency range of 1.1 to 4.0 GHz and features a typical noise figure of 0.46 dB at 1.9 GHz, which contributes to lower system noise performance. This amplifier has a high third-order intercept point (IP3) of 33 dBm at 1.9 GHz, making it suitable for low noise receiver front-end applications. It provides a typical output power of 19.9 dBm at 1 dB compression and is designed to operate on a single 5V supply. The compact 2 x 2 mm package allows for efficient use of space in dense circuit layouts. The PMA2-43LN+ is rated for a maximum input power of +22 dBm for short durations and +14 dBm for continuous operation, ensuring robust performance in typical receiver input scenarios. It also maintains low operating current, which helps keep junction temperatures below 103 °C at 85 °C ground lead temperature, enhancing reliability. The device is RoHS compliant and comes in a plastic package with an exposed paddle for improved thermal contact.
IC AMP GPS 1.1GHZ-4GHZ MC1631-1 Product overview: PMA2-43LN+ from Mini-Circuits is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHZ, 4GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1.1GHZ, 4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-PMA2-43LN+ can be used for catalog matching and distributor lookup.
RF Amplifier IC GPS, GSM, Radar, LTE 1.1GHz ~ 4GHz MC1631-1
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 860-PMA2-43LN+ | PMA2-43LN+ |
| Product Name | 1.1GHZ 4GHZ Rf Amplifier | RF Amplifiers |
| Standards | RoHS |