Mini-Circuits RF Amplifiers PMA-183PLN+

Description
IC RF AMP GPS 6GHZ-18GHZ 16MCLP
Datasheet
Description
IC RF AMP GPS 6GHZ-18GHZ 16MCLP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - PMA-183PLN+ - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
PMA-183PLN+
RF Amplifiers PMA-183PLN+
IC RF AMP GPS 6GHZ-18GHZ 16MCLP

IC RF AMP GPS 6GHZ-18GHZ 16MCLP

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number PMA-183PLN+
Product Name RF Amplifiers
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 54F139LM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4734-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details