Mini-Circuits RF Amplifiers PHA-13LN+

Description
IC RF AMP CATV 1MHZ-1GHZ SOT89
Datasheet
Description
IC RF AMP CATV 1MHZ-1GHZ SOT89
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - PHA-13LN+ - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
PHA-13LN+
RF Amplifiers PHA-13LN+
IC RF AMP CATV 1MHZ-1GHZ SOT89

IC RF AMP CATV 1MHZ-1GHZ SOT89

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number PHA-13LN+
Product Name RF Amplifiers
Technology CATV, Cellular
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20734UA1KFFB3GTCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
RF Receivers - SI4745-C10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 26 mA
View Details