Mini-Circuits RF and Wireless - Attenuators PAT-9+

Description
9 DB SMT FXD ATTN, DC - 7000 MHZ
Description
9 DB SMT FXD ATTN, DC - 7000 MHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - PAT-9+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
PAT-9+
RF and Wireless - Attenuators PAT-9+
9 DB SMT FXD ATTN, DC - 7000 MHZ

9 DB SMT FXD ATTN, DC - 7000 MHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number PAT-9+
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-333074-02 - CYBLE-333074-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.5 V 3.6 V
View Details
Interface - Drivers, Receivers, Transceivers - 55ALS194/BEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4766-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details