Mini-Circuits RF and Wireless - Attenuators PAT-5+

Description
ATTENUATOR
Datasheet
Description
ATTENUATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - PAT-5+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
PAT-5+
RF and Wireless - Attenuators PAT-5+
ATTENUATOR

ATTENUATOR

Supplier's Site
Attenuators - PAT-5+ - ODG (Origin Data Global)
Shenzhen, China
Attenuators
PAT-5+
Attenuators PAT-5+
ATTENUATOR

ATTENUATOR

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number PAT-5+ PAT-5+
Product Name RF and Wireless - Attenuators Attenuators
Operating Frequency 0.0 to 7000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-8CHQ32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 34P3413DGG - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Telecom - SI32282-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details