Mini-Circuits RF/IF and RFID - Balun NCS4-63+

Description
Win Source Part Number: 990967-NCS4-63+ Category: RF/IF and RFID>Balun Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency Range: 4.5GHz ~ 6GHz Phase Difference: 5° Insertion Loss (Max): 1.0dB Return Loss (Min): 14.03dB Package / Case: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: Mini-Circuits Other Names: 3157-NCS4-63+TR
Request a Quote Datasheet
Description
Win Source Part Number: 990967-NCS4-63+ Category: RF/IF and RFID>Balun Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency Range: 4.5GHz ~ 6GHz Phase Difference: 5° Insertion Loss (Max): 1.0dB Return Loss (Min): 14.03dB Package / Case: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: Mini-Circuits Other Names: 3157-NCS4-63+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 990967-NCS4-63+ - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
990967-NCS4-63+
RF/IF and RFID - Balun 990967-NCS4-63+
Win Source Part Number: 990967-NCS4-63+ Category: RF/IF and RFID>Balun Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency Range: 4.5GHz ~ 6GHz Phase Difference: 5° Insertion Loss (Max): 1.0dB Return Loss (Min): 14.03dB Package / Case: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: Mini-Circuits Other Names: 3157-NCS4-63+TR

Win Source Part Number: 990967-NCS4-63+
Category: RF/IF and RFID>Balun
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency Range: 4.5GHz ~ 6GHz
Phase Difference: 5°
Insertion Loss (Max): 1.0dB
Return Loss (Min): 14.03dB
Package / Case: 6-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.4035
Mfr: Mini-Circuits
Other Names: 3157-NCS4-63+TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 990967-NCS4-63+
Product Name RF/IF and RFID - Balun
Frequency 4.50E9 to 6.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-815 4308RV-815XJLD , 4308RV-815XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details