Mini-Circuits RF and Wireless - Balun NCS4-521+

Description
1:4 LTCC TRANSFORMER, 223 - 520
Description
1:4 LTCC TRANSFORMER, 223 - 520

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun NCS4-521+
1:4 LTCC TRANSFORMER, 223 - 520

1:4 LTCC TRANSFORMER, 223 - 520

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number NCS4-521+
Product Name RF and Wireless - Balun
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CY8C4127LQI-BL493TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4731-C40-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 19.9 mA
View Details