Mini-Circuits RF/IF and RFID - Balun NCS4-102+

Description
Win Source Part Number: 1026346-NCS4-102+ Category: RF/IF and RFID>Balun Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 700MHz ~ 1GHz Phase Difference: 5° Insertion Loss (Max): 1.3dB Return Loss (Min): 13.12dB Package / Case: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: Mini-Circuits Other Names: 3157-NCS4-102+TR
Request a Quote Datasheet
Description
Win Source Part Number: 1026346-NCS4-102+ Category: RF/IF and RFID>Balun Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 700MHz ~ 1GHz Phase Difference: 5° Insertion Loss (Max): 1.3dB Return Loss (Min): 13.12dB Package / Case: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: Mini-Circuits Other Names: 3157-NCS4-102+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1026346-NCS4-102+ - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1026346-NCS4-102+
RF/IF and RFID - Balun 1026346-NCS4-102+
Win Source Part Number: 1026346-NCS4-102+ Category: RF/IF and RFID>Balun Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 700MHz ~ 1GHz Phase Difference: 5° Insertion Loss (Max): 1.3dB Return Loss (Min): 13.12dB Package / Case: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: Mini-Circuits Other Names: 3157-NCS4-102+TR

Win Source Part Number: 1026346-NCS4-102+
Category: RF/IF and RFID>Balun
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency Range: 700MHz ~ 1GHz
Phase Difference: 5°
Insertion Loss (Max): 1.3dB
Return Loss (Min): 13.12dB
Package / Case: 6-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.4035
Mfr: Mini-Circuits
Other Names: 3157-NCS4-102+TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1026346-NCS4-102+
Product Name RF/IF and RFID - Balun
Frequency 7.00E8 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details