Mini-Circuits Balun NCS2-62+

Description
RF Balun 390MHz ~ 590MHz 1:2 0805 (2012 Metric), 6 PC Pad
Description
RF Balun 390MHz ~ 590MHz 1:2 0805 (2012 Metric), 6 PC Pad
Datasheet
Datasheet Summary
Powered by GS/AI

The NCS2-62+ is an RF transformer balun designed for applications in the VHF/UHF frequency range of 390 to 590 MHz with a 1:2 impedance ratio. It features low phase unbalance of 5 degrees and amplitude unbalance of 0.5 dB typical, making it suitable for precise signal processing tasks. The component is housed in a miniature 0805 package, measuring 0.079,Äù x 0.049,Äù x 0.033,Äù, and is constructed using low-temperature co-fired ceramic (LTCC) technology, which contributes to its low cost and aqueous washability. Electrical specifications indicate an insertion loss of 0.8 dB across the specified frequency range, with a maximum RF power rating of 2W at 25°C, derating to 1W at 125°C. The operating and storage temperature ranges are both from -55°C to 125°C. The balun is RoHS compliant, ensuring it meets environmental standards. This product is suitable for use in instrumentation and signal processing applications where compact size and reliable performance are critical.

Datasheet Summary
Powered by GS/AI

The NCS2-62+ is an RF transformer balun designed for applications in the VHF/UHF frequency range of 390 to 590 MHz with a 1:2 impedance ratio. It features low phase unbalance of 5 degrees and amplitude unbalance of 0.5 dB typical, making it suitable for precise signal processing tasks. The component is housed in a miniature 0805 package, measuring 0.079,Äù x 0.049,Äù x 0.033,Äù, and is constructed using low-temperature co-fired ceramic (LTCC) technology, which contributes to its low cost and aqueous washability. Electrical specifications indicate an insertion loss of 0.8 dB across the specified frequency range, with a maximum RF power rating of 2W at 25°C, derating to 1W at 125°C. The operating and storage temperature ranges are both from -55°C to 125°C. The balun is RoHS compliant, ensuring it meets environmental standards. This product is suitable for use in instrumentation and signal processing applications where compact size and reliable performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Balun - NCS2-62+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Balun 390MHz ~ 590MHz 1:2 0805 (2012 Metric), 6 PC Pad

RF Balun 390MHz ~ 590MHz 1:2 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Data Baluns
Product Number NCS2-62+
Product Name Balun
Unlock Full Specs
to access all available technical data

Similar Products